Status: | Unknown |
---|---|
Series: | B57153S0 Series |
RoHS: | Unknown |
Product Range | B57153S0 Series |
---|---|
Disc Size | 8.5mm |
Zero Power Resistance at 25 C | 15ohm |
Approvals | UL |
Maximum Energy Rating at 25 C | - |
Maximum Steady State Current at 25 C | 1.8A |
B Constant | 2900 |
No. of Pins | 2Pins |
Thermistor NTC 15Ohm 20% 2-Pin Radial Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a B57153S150M?
Additional datasheets, footprints and schematics for B57153S150M are listed on our Part Details page. You can also find images and similar parts to B57153S150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57153S150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57153S150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57153S150M fall under?
The B57153S150M is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57153S150M when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57153S150M you can contact the distributor directly for product support, shipping queries etc.
Is the B57153S150M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57153S150M have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for B57153S150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57153S150M often in real-time on the comparison pages.
What if I can't find stock of B57153S150M?
You can fill out our help required form which you can use to request a quote for B57153S150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.