B57153S0330M000 Part Information

Details for B57153S0330M000 by TDK

Electronic & Electrical Components>Fuses & Circuit Protection>Thermistors

Part Downloads

Part Specifications

Product Range B57153S0 Series
Disc Size 8.5mm
Zero Power Resistance at 25°C 33ohm
Approvals UL
Maximum Energy Rating at 25°C -
Maximum Steady State Current at 25°C 1.3A
SVHC No SVHC (27-Jun-2018)
Beta Value (K) 3000K
Beta Value Lower Limit Temperature 25°C
Body Diameter 8.5mm
Current Max 1.3A
Lead Length 25mm
Lead Spacing 5mm
No. of Pins 2Pins
Operating Temperature Max 170°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +170°C
Operating Voltage 265V
Power Dissipation Ptot Max 1.4W
Resistance 33ohm
Resistance Tolerance ± 20%
Temperature Upper Limit Beta Value 100°C
Thermistor Case Style Radial Leaded
Thermistor Tolerance -20% to +20%
Thermistor Type NTC

Details for B57153S0330M000 by TDK Electronics

Circuit Protection > Thermistors > Inrush Current Limiting (ICL) NTC Thermistors

Part Downloads

Part Specifications

Product Range B57153S0 Series
Disc Size 8.5mm
Zero Power Resistance at 25°C 33ohm
Approvals UL
Maximum Steady State Current at 25°C 1.3A
SVHC No SVHC (27-Jun-2018)
RoHS Compliant Yes

Alternative Part Descriptions

  • THERMISTOR, NTC, 33R, 1.3A; Product Range:B57153S0 Series; Disc Size:8.5mm; Zero Power Resistance at 25°C:33ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:1.3A; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B57153S0330M000?

Additional datasheets, footprints and schematics for B57153S0330M000 are listed in our Part Details tab. You can also find the B57153S0330M000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B57153S0330M000 in the Pricing & Inventory tab next to part details. You can view B57153S0330M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B57153S0330M000 fall under?

The B57153S0330M000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to B57153S0330M000 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B57153S0330M000 you can contact the distributor directly for product support, shipping queries etc.

Is the B57153S0330M000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B57153S0330M000 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for B57153S0330M000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B57153S0330M000 often in real-time on the comparison pages.

What if I can't find stock of B57153S0330M000?

You can fill out our help required form which you can use to request a quote for B57153S0330M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for B57153S0330M000

Loading...
Loading Results for B57153S0330M000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us