Status: | Unknown |
---|---|
Series: | B57045K Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
279
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
971
in stock
|
Buy Now | |
element14
from US$1.09
|
971
in stock
|
Buy Now | |
Farnell
from US$1.05
|
971
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
792
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
524
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 47kohm |
---|---|
Product Range | B57045K Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4450K |
Thermistor Case Style | - |
Thermistor Terminals | Screw |
Operating Temperature Min | - |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Resistance | 47kohm |
Thermistor Tolerance | -10% to +10% |
Thermistor Type | NTC |
Thermistor NTC 47KOhm 10% 2-Pin Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | B57045K Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 47kohm |
---|---|
Product Range | B57045K Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4450K |
Thermistor Terminals | Screw |
RoHS Compliant | Yes |
Thermistor, Ntc, Radial Leaded | Newark Electronics |
THERMISTOR, NTC, RADIAL LEADED | element14 |
EPCOS Thermistor NTC 47kOhm | Distrelec |
Sensor: temperature | Transfer Multisort Elektronik |
Type K45 NTC thermistor,47K 125degC | RS |
Where can I find additional details, specifications and documents for a B57045K0473K000?
Additional datasheets, footprints and schematics for B57045K0473K000 are listed on our Part Details page. You can also find images and similar parts to B57045K0473K000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57045K0473K000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57045K0473K000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57045K0473K000 fall under?
The B57045K0473K000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57045K0473K000 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57045K0473K000 you can contact the distributor directly for product support, shipping queries etc.
Is the B57045K0473K000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57045K0473K000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for B57045K0473K000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57045K0473K000 often in real-time on the comparison pages.
What if I can't find stock of B57045K0473K000?
You can fill out our help required form which you can use to request a quote for B57045K0473K000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.