B57045K0154K000 Fuses & Circuit Protection by TDK

THERMISTOR NTC 150K WIRE LEADED

Status: Unknown
Series: B57045K Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
809
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.30
809
in stock
Buy Now
Logo for element14
element14
from US$1.19
809
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.29
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 150kohm
Product Range B57045K Series
Thermistor Mounting Panel
Beta Value (K) 4600K
Thermistor Case Style -
Thermistor Terminals Wire Leaded
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Thermistor NTC 150KOhm 10% 2-Pin Bulk | Avnet America


B57045K0154K000 Thermistors by TDK Electronics

THERMISTOR, NTC, 150K, WIRE LEADEDOperating

Status: Unknown
Series: B57045K Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Zero Power Resistance at 25°C 150kohm
Product Range B57045K Series
Thermistor Mounting Panel
Beta Value (K) 4600K
Thermistor Terminals Wire Leaded
RoHS Compliant Yes

Alternative Descriptions

Thermistor, Ntc, 150K, Wire Leaded | Newark Electronics
THERMISTOR, NTC, 150K, WIRE LEADED | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B57045K0154K000?

Additional datasheets, footprints and schematics for B57045K0154K000 are listed on our Part Details page. You can also find images and similar parts to B57045K0154K000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B57045K0154K000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57045K0154K000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B57045K0154K000 fall under?

The B57045K0154K000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to B57045K0154K000 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B57045K0154K000 you can contact the distributor directly for product support, shipping queries etc.

Is the B57045K0154K000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B57045K0154K000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for B57045K0154K000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B57045K0154K000 often in real-time on the comparison pages.

What if I can't find stock of B57045K0154K000?

You can fill out our help required form which you can use to request a quote for B57045K0154K000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay