B57020M2502A 17 Part Information

Details for B57020M2502A 17 by TDK

Electronic & Electrical Components>Fuses & Circuit Protection>Thermistors

Part Downloads

Part Specifications

Zero Power Resistance at 25°C 5kohm
Product Range B57020M2 Series
Thermistor Mounting Through Hole
Beta Value (K) 3980K
Thermistor Case Style -
Thermistor Terminals Wire Leaded
Operating Temperature Min -40°C
Operating Temperature Max 80°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Resistance 5kohm
Thermistor Tolerance -2% to +2%
Thermistor Type NTC
RoHS Compliant

Details for B57020M2502A17. by TDK Electronics

Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors

Part Downloads

Part Specifications

Zero Power Resistance at 25°C 5kohm
Product Range B57020M2 Series
Thermistor Mounting Through Hole
Beta Value (K) 3980K
Thermistor Terminals Wire Leaded
Operating Temperature Min -40°C
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B57020M2502A 17?

Additional datasheets, footprints and schematics for B57020M2502A 17 are listed in our Part Details tab. You can also find the B57020M2502A 17 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B57020M2502A 17 in the Pricing & Inventory tab next to part details. You can view B57020M2502A 17 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B57020M2502A 17 fall under?

The B57020M2502A 17 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to B57020M2502A 17 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B57020M2502A 17 you can contact the distributor directly for product support, shipping queries etc.

Is the B57020M2502A 17 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for B57020M2502A 17 have stock available?

There is no stock from authorised distributors for B57020M2502A 17.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B57020M2502A 17 often in real-time on the comparison pages.

What if I can't find stock of B57020M2502A 17?

You can fill out our help required form which you can use to request a quote for B57020M2502A 17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for B57020M2502A 17

Loading...
Loading Results for B57020M2502A 17
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us