Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 60mA |
Current It av | - |
On State RMS Current IT(rms) | - |
Thyristor Case Style | Module |
No. of Pins | 6Pins |
Holding Current Max Ih | - |
Thyristor Diode Module, 400V, 25A | Newark Electronics |
Discrete Semiconductor Modules SCR/DIODE MODULE 240VAC 25ADC 600VP | Sager |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a B512FSE2T?
Additional datasheets, footprints and schematics for B512FSE2T are listed on our Part Details page. You can also find images and similar parts to B512FSE2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B512FSE2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B512FSE2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B512FSE2T fall under?
The B512FSE2T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to B512FSE2T when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B512FSE2T you can contact the distributor directly for product support, shipping queries etc.
Is the B512FSE2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B512FSE2T have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Relay Specialties have stock available or on a lead time for B512FSE2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B512FSE2T often in real-time on the comparison pages.
What if I can't find stock of B512FSE2T?
You can fill out our help required form which you can use to request a quote for B512FSE2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.