Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.16
|
No stock
|
Buy Now | |
RS Americas
from US$45.84
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$63.21
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$54.47
|
15
in stock
|
Buy Now | |
Sager
from US$44.30
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.47
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$81.70
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$63.72
|
-
|
Buy Now | |
Relay Specialties
from US$49.95
|
-
|
Buy Now |
SCR Module Type | Bridge Rectifier Single Phase - SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 600V |
Gate Trigger Current Max Igt | 60mA |
Current It av | 25A |
On State RMS Current IT(rms) | 25A |
Peak Non Rep Surge Current Itsm 50Hz | - |
Holding Current Max Ih | - |
Gate Trigger Voltage Max Vgt | 2.5V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Current Itsm | 250A |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Thyristor Case | Module |
Thyristor Case Style | Module |
Thyristor Type | Thyristor / Diode Module |
Thyristor Diode Module, 400V, 25A | Newark Electronics |
POWER MODULE, DIODE, 240VAC/ 25A,WITH ISOLATION BARRIERS. | Heilind Electronics |
Discrete Semiconductor Modules 25A 240V MODULE | Sager |
Module, Power, 25A Max Forward | Carlton-Bates |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a B512F2?
Additional datasheets, footprints and schematics for B512F2 are listed on our Part Details page. You can also find images and similar parts to B512F2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B512F2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B512F2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B512F2 fall under?
The B512F2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to B512F2 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B512F2 you can contact the distributor directly for product support, shipping queries etc.
Is the B512F2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B512F2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics, Sager and Heilind Electronics Asia have stock available or on a lead time for B512F2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B512F2 often in real-time on the comparison pages.
What if I can't find stock of B512F2?
You can fill out our help required form which you can use to request a quote for B512F2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.