B5011407 Enclosures, Racks & Accessories by OKW Enclosures

CASE ART 110 VERSION 3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.17

Distributor Stock
Logo for RS
RS
from US$19.17
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$23.14
-
Buy Now
Logo for element14
element14
from US$23.87
-
Buy Now
Logo for Farnell
Farnell
from US$23.38
-
Buy Now

Specifications

Enclosure Type Wall Mount
Enclosure Material ABS
External Height - Metric 63mm
External Width - Metric 110mm
External Depth - Metric 110mm
IP Rating IP40
Body Colour White
NEMA Rating -
External Height - Imperial 2.48"
External Width - Imperial 4.33"
External Depth - Imperial 4.33"
Product Range -
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
External Diameter 110mm
Operating Temperature Max 70°C
Operating Temperature Min -40°C

Alternative Descriptions

Off-white flat top round art case,63mm H | RS
Off-white flat top round art case,63mm H | OKW Enclosures B5011407 | RS Americas
CASE, ART 110, VERSION 3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B5011407?

Additional datasheets, footprints and schematics for B5011407 are listed on our Part Details page. You can also find images and similar parts to B5011407 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B5011407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B5011407 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B5011407 fall under?

The B5011407 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to B5011407 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B5011407 you can contact the distributor directly for product support, shipping queries etc.

Is the B5011407 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B5011407 have stock available?

Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for B5011407.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B5011407 often in real-time on the comparison pages.

What if I can't find stock of B5011407?

You can fill out our help required form which you can use to request a quote for B5011407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay