Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | ABS |
External Height - Metric | 38mm |
External Width - Metric | 110mm |
External Depth - Metric | 110mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.5" |
External Width - Imperial | 4.33" |
External Depth - Imperial | 4.33" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Compartment Kit |
For Use With | Uniquely Shaped Electronic Enclosures |
BATTERY COMP KIT, ART CASE | element14 |
Where can I find additional details, specifications and documents for a B5011107F?
Additional datasheets, footprints and schematics for B5011107F are listed on our Part Details page. You can also find images and similar parts to B5011107F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B5011107F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B5011107F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B5011107F fall under?
The B5011107F is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to B5011107F when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B5011107F you can contact the distributor directly for product support, shipping queries etc.
Is the B5011107F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B5011107F have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for B5011107F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B5011107F often in real-time on the comparison pages.
What if I can't find stock of B5011107F?
You can fill out our help required form which you can use to request a quote for B5011107F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.