Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 110mm |
External Depth - Metric | 110mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.18" |
External Width - Imperial | 4.33" |
External Depth - Imperial | 4.33" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 110mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Enclosure, Ip40, Wall Mount, 30 Mm, 110 Mm, 110 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant: Yes |Okw (Enclosures) B5011007 | Newark Electronics |
CASE, ART 110, VERSION 1 | element14 |
Where can I find additional details, specifications and documents for a B5011007?
Additional datasheets, footprints and schematics for B5011007 are listed on our Part Details page. You can also find images and similar parts to B5011007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B5011007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B5011007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B5011007 fall under?
The B5011007 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to B5011007 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B5011007 you can contact the distributor directly for product support, shipping queries etc.
Is the B5011007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B5011007 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for B5011007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B5011007 often in real-time on the comparison pages.
What if I can't find stock of B5011007?
You can fill out our help required form which you can use to request a quote for B5011007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.