B-5 EMC / RFI Suppression by KEMET

FERRITE BEAD, 1.5A, TOROID

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.46


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.53
250
Buy Now
Logo for element14 element14 US$0.53
250
Buy Now
Logo for RS Americas RS Americas US$198.66
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

Ferrite Bead, 1.5A, Toroid Rohs Compliant: Yes |Kemet B-5 | Newark Electronics


B5 Office & Computer by Behringer

CONDENSER MICROPHONE DUAL MODECARDIOID AND OMNIDIRECTIONAL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

B5 Process Controllers, Programmers & Indicators by Opto 22

SOLID STATE RELAYS, ACCESSORIES

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Accessory Type 16 Position Digital Mounting Board
For Use With Pamux Protocol
Supply Voltage 5V
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B-5?

Additional datasheets, footprints and schematics for B-5 are listed on our Part Details page. You can also find images and similar parts to B-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B-5 fall under?

The B-5 is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.

Can I view similar or alternative parts?

You can view similar parts to B-5 when available in the Ferrite Beads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B-5 you can contact the distributor directly for product support, shipping queries etc.

Is the B-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for B-5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for B-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B-5 often in real-time on the comparison pages.

What if I can't find stock of B-5?

You can fill out our help required form which you can use to request a quote for B-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay