Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
365,454
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
793,500
in stock
|
Buy Now | |
element14
from US$0.18
|
570,797
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
476,426
in stock
|
Buy Now | |
Farnell
from US$0.08
|
453,917
in stock
|
Buy Now | |
RS
from US$0.06
|
51,615
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
49,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
24,371
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
20,326
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
11,994
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
8,277
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
830
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
53,535
in stock
|
Buy Now | |
Sorelec
-
|
10,000
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | XH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 1000V |
PITCH2.5,3A(AWG#22)250V | TTI Europe |
HEADER, VERTICAL, 4WAY | element14 |
Connector, Header, 2.5Mm, 4 Position, 1Row | Newark Electronics |
XH Series 4 Position 2.5 mm Pitch Through Hole Crimp Top Entry Shrouded Header | Future Electronics |
XH-2.5mm Header top entry 4 way | RS |
LEAD FREE | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
JST B4B-XH-A(LF)(SN) 4 Pole Top Entry XH Series P2.5 mm | Rapid Electronics |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B4B-XH-A (LF)(SN)?
Additional datasheets, footprints and schematics for B4B-XH-A (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B4B-XH-A (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B4B-XH-A (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B4B-XH-A (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B4B-XH-A (LF)(SN) fall under?
The B4B-XH-A (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B4B-XH-A (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B4B-XH-A (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B4B-XH-A (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B4B-XH-A (LF)(SN) have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for B4B-XH-A (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B4B-XH-A (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B4B-XH-A (LF)(SN)?
You can fill out our help required form which you can use to request a quote for B4B-XH-A (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.