Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Three |
---|---|
Repetitive Reverse Voltage Vrrm Max | 480V |
Forward Current If(AV) | 55A |
Bridge Rectifier Case Style | - |
Forward Voltage VF Max | 1.35V |
No. of Pins | 5Pins |
Operating Temperature Max | 125°C |
Diode, Bridge Rect, 3-Ph, 1.2Kv, 35A | Newark Electronics |
Power Modules | Relay Specialties |
Discrete Semiconductor Modules DIODE MODULE 480VAC 50ADC 1200VP | Sager |
Where can I find additional details, specifications and documents for a B485F-2?
Additional datasheets, footprints and schematics for B485F-2 are listed on our Part Details page. You can also find images and similar parts to B485F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B485F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B485F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B485F-2 fall under?
The B485F-2 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B485F-2 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B485F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the B485F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B485F-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for B485F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B485F-2 often in real-time on the comparison pages.
What if I can't find stock of B485F-2?
You can fill out our help required form which you can use to request a quote for B485F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.