| Status: | Unknown |
|---|---|
| Series: | B43504 Series |
| RoHS: | Unknown |
| Capacitance | 68µF |
|---|---|
| Voltage Rating | 400V |
| Product Range | B43504 Series |
| Lifetime @ Temperature | 3000 hours @ 105°C |
| Capacitance Tolerance | ± 20% |
| Capacitor Terminals | Quick Connect Snap-In |
| Diameter | 22mm |
| Lead Spacing | 10mm |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 105°C |
| Height | 25mm |
| ESR | 1.29ohm |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| TDK B43504A9686M000 Elektrolyt-Kondensator SnapIn 68 µF 400 V 20 % (Ø x H) 22 mm x 25 mm 640 St. Tray | Conrad |
| Status: | Unknown |
|---|---|
| Series: | B43504 Series |
| RoHS: | Compliant |
| Capacitance | 68µF |
|---|---|
| Voltage Rating | 400V |
| Product Range | B43504 Series |
| Lifetime @ Temperature | 3000 hours @ 105°C |
| Capacitance Tolerance | ± 20% |
| Capacitor Terminals | Quick Connect, Snap-In |
| RoHS Compliant | Yes |
| Cap, Alu Elec, 68Uf, 400V, Snap-In | Newark Electronics |
Where can I find additional details, specifications and documents for a B43504A9686M000?
Additional datasheets, footprints and schematics for B43504A9686M000 are listed on our Part Details page. You can also find images and similar parts to B43504A9686M000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B43504A9686M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B43504A9686M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B43504A9686M000 fall under?
The B43504A9686M000 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B43504A9686M000 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B43504A9686M000 you can contact the distributor directly for product support, shipping queries etc.
Is the B43504A9686M000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B43504A9686M000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for B43504A9686M000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B43504A9686M000 often in real-time on the comparison pages.
What if I can't find stock of B43504A9686M000?
You can fill out our help required form which you can use to request a quote for B43504A9686M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.