Status: | Unknown |
---|---|
Series: | B43456 Series |
RoHS: | Unknown |
Capacitance | 2200µF |
---|---|
Voltage Rating | 400V |
Product Range | B43456 Series |
Lifetime @ Temperature | 12000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 51.6mm |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105.7mm |
ESR | 0.03ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +85°C |
Aluminum Electrolytic Capacitor, 2200 uF, 400 V, ± 20%, Screw | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Electrolytic Capacitor, Screw, B43456 Series, 2200 F, 20%, 400 V, 51.6 Mm, 0.03 Ohm Rohs Compliant: Yes |Epcos B43456A9228M000 | Newark Electronics |
CAP, 2200µF, 400V, ALU ELEC, SCREW | element14 |
Where can I find additional details, specifications and documents for a B43456A9228M000?
Additional datasheets, footprints and schematics for B43456A9228M000 are listed on our Part Details page. You can also find images and similar parts to B43456A9228M000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B43456A9228M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B43456A9228M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B43456A9228M000 fall under?
The B43456A9228M000 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B43456A9228M000 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B43456A9228M000 you can contact the distributor directly for product support, shipping queries etc.
Is the B43456A9228M000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B43456A9228M000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B43456A9228M000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B43456A9228M000 often in real-time on the comparison pages.
What if I can't find stock of B43456A9228M000?
You can fill out our help required form which you can use to request a quote for B43456A9228M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.