Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gasket / Seal Type | Sealing Gasket |
---|---|
Gasket / Seal Material | - |
Gasket / Seal Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Sealing Kit |
For Use With | CARRYTEC M Type Enclosures |
Enclosure Accessory, Ip54, Sealing Kit, Carrytec M Type Enclosures Rohs Compliant: Yes |Okw (Enclosures) B4310001 | Newark Electronics |
SEALING KIT, CARRYTEC M TYPE ENCLOSURE | element14 |
Where can I find additional details, specifications and documents for a B4310001?
Additional datasheets, footprints and schematics for B4310001 are listed on our Part Details page. You can also find images and similar parts to B4310001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B4310001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B4310001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B4310001 fall under?
The B4310001 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to B4310001 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B4310001 you can contact the distributor directly for product support, shipping queries etc.
Is the B4310001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B4310001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for B4310001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B4310001 often in real-time on the comparison pages.
What if I can't find stock of B4310001?
You can fill out our help required form which you can use to request a quote for B4310001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.