Product Range | - |
---|---|
LED Colour | Blue |
Wavelength Typ | 475nm |
Viewing Angle | 130° |
Luminous Flux @ Test | 22lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.25V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 4W |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
Dominant Wavelength Typ | 465nm |
Forward Current If | 1A |
Forward Voltage | 3.25V |
Forward Voltage VF Max | 4V |
LED Mounting | SMD |
Lens Shape | Dome |
Luminous Flux | 22lm |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 1.1W |
P4 BLUE STAR, MIN 24LM, NO BIN | Farnell |
Where can I find additional details, specifications and documents for a B42182?
Additional datasheets, footprints and schematics for B42182 are listed on our Part Details page. You can also find images and similar parts to B42182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B42182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B42182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B42182 fall under?
The B42182 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to B42182 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B42182 you can contact the distributor directly for product support, shipping queries etc.
Is the B42182 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B42182 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for B42182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B42182 often in real-time on the comparison pages.
What if I can't find stock of B42182?
You can fill out our help required form which you can use to request a quote for B42182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.