Status: | Unknown |
---|---|
Series: | P4 Series |
RoHS: | Unknown |
Product Range | P4 Series |
---|---|
LED Colour | Blue |
Wavelength Typ | 475nm |
Viewing Angle | 130° |
Luminous Flux @ Test | 32lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.25V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 4W |
Automotive Qualification Standard | - |
MSL | - |
Forward Current If | 350mA |
Forward Voltage | 3.25V |
Forward Voltage VF Max | 4V |
LED Mounting | SMD |
Lens Shape | Dome |
Luminous Flux | 22lm |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 1.1W |
LED, BLUE, P4, EMITT, BIN FREE | Farnell |
LED Uni-Color Blue 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a B42180P?
Additional datasheets, footprints and schematics for B42180P are listed on our Part Details page. You can also find images and similar parts to B42180P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B42180P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B42180P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B42180P fall under?
The B42180P is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to B42180P when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B42180P you can contact the distributor directly for product support, shipping queries etc.
Is the B42180P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B42180P have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for B42180P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B42180P often in real-time on the comparison pages.
What if I can't find stock of B42180P?
You can fill out our help required form which you can use to request a quote for B42180P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.