Enclosure Type | Handheld |
---|---|
Enclosure Material | ASA Polycarbonate |
External Height - Metric | 303mm |
External Width - Metric | 348mm |
External Depth - Metric | 117mm |
IP Rating | IP54 |
Body Colour | Lava |
NEMA Rating | - |
External Height - Imperial | 11.929" |
External Width - Imperial | 13.701" |
External Depth - Imperial | 4.606" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
ENCLOSURE, HANDHELD, ASA & PC, LAVA | Farnell |
Enclosure, Ip54, Handheld, 303 Mm, 348 Mm, 117 Mm Rohs Compliant: Yes |Okw (Enclosures) B4213208 | Newark Electronics |
Where can I find additional details, specifications and documents for a B4213208?
Additional datasheets, footprints and schematics for B4213208 are listed on our Part Details page. You can also find images and similar parts to B4213208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B4213208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B4213208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B4213208 fall under?
The B4213208 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to B4213208 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B4213208 you can contact the distributor directly for product support, shipping queries etc.
Is the B4213208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B4213208 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for B4213208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B4213208 often in real-time on the comparison pages.
What if I can't find stock of B4213208?
You can fill out our help required form which you can use to request a quote for B4213208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.