Status: | Unknown |
---|---|
Series: | PUD Series |
RoHS: | Unknown |
Prices starting from US$0.44
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | PUD Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Connector, Header, 40Pos, 2Row, 2Mm | Newark Electronics |
CONNECTOR, HEADER, 40POS, 2ROW, 2MM | element14 |
HEADER | Future Electronics |
PITCH2.5,3A,250V,AWG#28-#22 | TTI Europe |
Where can I find additional details, specifications and documents for a B40B-PUDSS-1(LF)(SN)?
Additional datasheets, footprints and schematics for B40B-PUDSS-1(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B40B-PUDSS-1(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B40B-PUDSS-1(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B40B-PUDSS-1(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B40B-PUDSS-1(LF)(SN) fall under?
The B40B-PUDSS-1(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B40B-PUDSS-1(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B40B-PUDSS-1(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B40B-PUDSS-1(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B40B-PUDSS-1(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for B40B-PUDSS-1(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B40B-PUDSS-1(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B40B-PUDSS-1(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B40B-PUDSS-1(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.