Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
8,455
in stock
|
Buy Now | |
element14
from US$0.12
|
362,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
312,063
in stock
|
Buy Now | |
Farnell
from US$0.12
|
312,063
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
64,293
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
21,500
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
4,587
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
2,849
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,271
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
159
in stock
|
Buy Now | |
Sorelec
-
|
5,500
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
10
in stock
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | VH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Contact Termination | Through Hole Right Angle |
Current Rating | 7A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3.96mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Working Voltage | 250V |
HEADER, PCB, RIGHT ANGLE, 3WAY | element14 |
Wire-To-Board Connector, Right Angle, Vh Series, Through Hole, Header, 3, 3.96 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B3PS-VH(LF)(SN) | Newark Electronics |
VH Series 3.96 mm Pitch Single Row Side Entry Locking Wire to Board Header | Future Electronics |
PITCH3.96MM,10A,AWG#22-#16 | TTI Europe |
VH-3.96mm Header side entry 3 way | RS |
| Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Connector Header | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a B3PS-VH(LF)(SN)?
Additional datasheets, footprints and schematics for B3PS-VH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B3PS-VH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3PS-VH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3PS-VH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3PS-VH(LF)(SN) fall under?
The B3PS-VH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B3PS-VH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3PS-VH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B3PS-VH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3PS-VH(LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for B3PS-VH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3PS-VH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B3PS-VH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B3PS-VH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.