B3F Part Information

Details for B3F by IMO Precision Controls

Switches & Relays>Switches>Switch Accessories & Switch Assortments

Part Downloads

Part Specifications

Accessory Type Lamp Holder
For Use With -
Product Range -
SVHC No SVHC (07-Jul-2017)
Lamp Base Type BA9s
Operating Temperature Max 50°C
Operating Temperature Min -20°C
RoHS Compliant

Alternative Part Descriptions

  • Lamp Holder For Push Buttons_ For Use With LED & Filament Lamps | Newark Electronics

Details for B3F by Switchcraft Conxall

Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > XLR Connectors

Part Downloads

Part Specifications

No. of Contacts 3Contacts
Gender Jack
Connector Mounting Panel Mount
Contact Plating Nickel Plated Contacts
Connector Body Material Metal Body
Product Range B Series
Connector Type XLR
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:B Series; Connector Type:XLR RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B3F?

Additional datasheets, footprints and schematics for B3F are listed in our Part Details tab. You can also find the B3F image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B3F in the Pricing & Inventory tab next to part details. You can view B3F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B3F fall under?

The B3F is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.

Can I view similar or alternative parts?

You can view similar parts to B3F when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B3F you can contact the distributor directly for product support, shipping queries etc.

Is the B3F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for B3F have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for B3F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B3F often in real-time on the comparison pages.

What if I can't find stock of B3F?

You can fill out our help required form which you can use to request a quote for B3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for B3F

Loading...
Loading Results for B3F
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us