Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0417
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.07 |
11,324
|
Buy Now | |
element14 | US$0.15 |
404,194
|
Buy Now | |
Farnell | US$0.07 |
397,778
|
Buy Now | |
Newark Electronics | US$0.08 |
393,694
|
Buy Now | |
TTI Europe | US$0.06 |
72,000
|
Buy Now | |
Heilind Electronics | US$0.09 |
9,428
|
Buy Now | |
RS | US$0.05 |
5,730
|
Buy Now | |
Heilind Electronics Asia | US$0.09 |
2,200
|
Buy Now | |
Chip One Stop | US$0.0417 |
1,800
|
Buy Now | |
CoreStaff | US$0.13 |
835
|
Buy Now | |
Transfer Multisort Elektronik | US$0.15 |
367
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | ZH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Colour | Natural White |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
External Length / Height | 5.6mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Lead Spacing | 1.5mm |
Material | Nylon |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Solder |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
HEADER, TOP ENTRY, 3WAY | element14 |
Connector, Header, 1.5Mm, 3 Position, 1Row | Newark Electronics |
PITCH1.5MM,50V,(AWG#30)INS.DIS | TTI Europe |
ZR Series 3 Position 1.5 mm Through Hole Single Row Straight Shrouded Header | Future Electronics |
| Heilind Electronics |
ZH 1.5MM HEADER TOP ENTRY 03WAY | RS |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a B3B-ZR(LF)(SN)?
Additional datasheets, footprints and schematics for B3B-ZR(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B3B-ZR(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3B-ZR(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3B-ZR(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3B-ZR(LF)(SN) fall under?
The B3B-ZR(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B3B-ZR(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3B-ZR(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B3B-ZR(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3B-ZR(LF)(SN) have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Future Electronics have stock available or on a lead time for B3B-ZR(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3B-ZR(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B3B-ZR(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B3B-ZR(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.