Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Centre Frequency | 915MHz |
---|---|
Pass Band Frequency | 902MHz to 928MHz |
SAW Filter Applications | Remote Control Receivers |
No. of Pins | 6Pins |
Filter Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Attenuation @ Reject Band Min | 13dB |
Bandpass Insertion Loss Max | 3.5dB |
Filter Terminals | SMD |
Frequency Max | 928MHz |
Frequency Min | 902MHz |
Impedance Typ | 50ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Center Frequency | 915MHz |
---|---|
Pass Band Frequency | 902MHz a 928MHz |
SAW Filter Applications | Remote Control Receivers |
No. of Pins | 6Pins |
Filter Case Style | SMD |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Saw Filter, Rf, 915Mhz | Newark Electronics |
FILTER, SAW, RF, 915MHZ | Farnell |
Where can I find additional details, specifications and documents for a B39921B3588U410?
Additional datasheets, footprints and schematics for B39921B3588U410 are listed on our Part Details page. You can also find images and similar parts to B39921B3588U410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B39921B3588U410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B39921B3588U410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B39921B3588U410 fall under?
The B39921B3588U410 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to B39921B3588U410 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B39921B3588U410 you can contact the distributor directly for product support, shipping queries etc.
Is the B39921B3588U410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B39921B3588U410 have stock available?
Authorised distributors including Avnet America, Richardson RFPD, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for B39921B3588U410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B39921B3588U410 often in real-time on the comparison pages.
What if I can't find stock of B39921B3588U410?
You can fill out our help required form which you can use to request a quote for B39921B3588U410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.