Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 710MHz |
---|---|
Pass Band Frequency | 704MHz to 716MHz |
SAW Filter Applications | LTE |
No. of Pins | 5Pins |
Filter Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a B39711B9493M410?
Additional datasheets, footprints and schematics for B39711B9493M410 are listed on our Part Details page. You can also find images and similar parts to B39711B9493M410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B39711B9493M410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B39711B9493M410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B39711B9493M410 fall under?
The B39711B9493M410 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to B39711B9493M410 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B39711B9493M410 you can contact the distributor directly for product support, shipping queries etc.
Is the B39711B9493M410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B39711B9493M410 have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for B39711B9493M410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B39711B9493M410 often in real-time on the comparison pages.
What if I can't find stock of B39711B9493M410?
You can fill out our help required form which you can use to request a quote for B39711B9493M410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.