B39431R960H110 Resonators by TDK Electronics

SAW RESONATOR, 433.92MHZ, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.48
9,000
in stock
Buy Now
Logo for element14
element14
from US$0.97
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Frequency 433.92MHz
Oscillator Mounting SMD
No. of Pins 6 Pin
Resonant Impedance 50ohm
Operating Temperature Min -40°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Saw Resonator, 433.92Mhz, Smd, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B39431R960H110?

Additional datasheets, footprints and schematics for B39431R960H110 are listed on our Part Details page. You can also find images and similar parts to B39431R960H110 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B39431R960H110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B39431R960H110 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B39431R960H110 fall under?

The B39431R960H110 is listed under Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to B39431R960H110 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B39431R960H110 you can contact the distributor directly for product support, shipping queries etc.

Is the B39431R960H110 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for B39431R960H110 have stock available?

Authorised distributors including Avnet America, element14, Newark Electronics, Avnet Asia and Richardson RFPD have stock available or on a lead time for B39431R960H110.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B39431R960H110 often in real-time on the comparison pages.

What if I can't find stock of B39431R960H110?

You can fill out our help required form which you can use to request a quote for B39431R960H110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay