Frequency | 433.92MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 4 Pin, 4Pins |
Resonant Impedance | - |
Frequency Tolerance | - |
Product Range | - |
Frequency Stability | ± 50ppm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | ± 50ppm |
Attenuation | 1.2dB |
Capacitance Tolerance ± | ± 0.00017% |
External Depth | 1.45mm |
External Length / Height | 5mm |
External Width | 3.5mm |
Lead Length | 1.2mm |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage | 12VDC |
Q @ Vr F | 11500 |
Resonant Frequency | 433.92MHz |
Tolerance + | 0.00017% |
Tolerance - | 0.00017% |
Voltage Rating | 12V |
Where can I find additional details, specifications and documents for a B39431R0820H210?
Additional datasheets, footprints and schematics for B39431R0820H210 are listed on our Part Details page. You can also find images and similar parts to B39431R0820H210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B39431R0820H210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B39431R0820H210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B39431R0820H210 fall under?
The B39431R0820H210 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to B39431R0820H210 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B39431R0820H210 you can contact the distributor directly for product support, shipping queries etc.
Is the B39431R0820H210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B39431R0820H210 have stock available?
Authorised distributors including element14, Farnell and Richardson RFPD have stock available or on a lead time for B39431R0820H210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B39431R0820H210 often in real-time on the comparison pages.
What if I can't find stock of B39431R0820H210?
You can fill out our help required form which you can use to request a quote for B39431R0820H210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.