No. of Pins | 6Pins |
---|---|
Center Frequency | 400MHz |
Pass Band Frequency | 399.875MHz to 400.125MHz |
SAW Filter Applications | Remote Control Receivers |
Filter Case Style | SMD |
Product Range | - |
Center Frequency | 400MHz |
---|---|
Pass Band Frequency | 399.875MHz a 400.125MHz |
SAW Filter Applications | Remote Control Receivers |
No. of Pins | 6Pins |
Filter Case Style | SMD |
RoHS Compliant | Yes |
Saw Filter, Surface Mount-Smd, 400.125Mhz | Newark Electronics |
SAW FILTER, SURFACE MOUNT-SMD, 400.125MH | element14 |
Where can I find additional details, specifications and documents for a B39401B3742H110?
Additional datasheets, footprints and schematics for B39401B3742H110 are listed on our Part Details page. You can also find images and similar parts to B39401B3742H110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B39401B3742H110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B39401B3742H110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B39401B3742H110 fall under?
The B39401B3742H110 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to B39401B3742H110 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B39401B3742H110 you can contact the distributor directly for product support, shipping queries etc.
Is the B39401B3742H110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B39401B3742H110 have stock available?
Authorised distributors including Avnet America, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for B39401B3742H110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B39401B3742H110 often in real-time on the comparison pages.
What if I can't find stock of B39401B3742H110?
You can fill out our help required form which you can use to request a quote for B39401B3742H110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.