B39321R1921A310 Crystals & Oscillators by TDK

RESONATOR SAW 315MHZ 25KHZ SMD

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.56


Distributor Starting From Stock
Logo for element14 element14 US$1.45
6
Buy Now
Logo for Newark Electronics Newark Electronics US$1.08
-
Buy Now
Logo for Avnet America Avnet America US$0.76
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$0.56
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency 315MHz
Oscillator Mounting SMD
No. of Pins 6 Pin, 6Pins
Resonant Impedance 50ohm
Frequency Tolerance ± 25kHz
Product Range -
Frequency Stability -
Operating Temperature Min -45°C
Operating Temperature Max 125°C
SVHC No SVHC (27-Jun-2018)


B39321R1921A310 Resonators by TDK Electronics

RESONATOR, SAW, 315MHZ, 25KHZ, SMD

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Frequency 315MHz
Oscillator Mounting SMD
No. of Pins 6 Pin
Resonant Impedance 50ohm
Frequency Tolerance ± 25kHz
Operating Temperature Min -45°C
RoHS Compliant Yes

Alternative Descriptions

Resonator, Saw, 315Mhz, 25Khz, Smd | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B39321R1921A310?

Additional datasheets, footprints and schematics for B39321R1921A310 are listed on our Part Details page. You can also find images and similar parts to B39321R1921A310 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B39321R1921A310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B39321R1921A310 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B39321R1921A310 fall under?

The B39321R1921A310 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to B39321R1921A310 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B39321R1921A310 you can contact the distributor directly for product support, shipping queries etc.

Is the B39321R1921A310 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B39321R1921A310 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for B39321R1921A310.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B39321R1921A310 often in real-time on the comparison pages.

What if I can't find stock of B39321R1921A310?

You can fill out our help required form which you can use to request a quote for B39321R1921A310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay