B39162B3520U410.. Inductors & Filters by TDK

FILTER SAW RF 1.575GHZ SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.95
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Centre Frequency 1.575GHz
Pass Band Frequency 1.574GHz to 1.576GHz
SAW Filter Applications Automotive Telematics
No. of Pins 6Pins
Filter Case Style SMD
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

SAW Filter 1575.42MHzFrequency 50Ohm SMD 6Pin DCC6C | Avnet Asia


B39162B3520U410 Filters by TDK Electronics

SAW RF FILTER, SURFACE MOUNT-SMD, 1576.62MHZ, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Center Frequency 1.575GHz
Pass Band Frequency 1.574GHz a 1.576GHz
SAW Filter Applications Automotive Telematics
No. of Pins 6Pins
Filter Case Style SMD
RoHS Compliant Yes

Alternative Descriptions

FILTER, SAW, RF, 1575.42MHZ | Farnell
Saw Rf Filter, Surface Mount-Smd, 1576.62Mhz, Full Reel | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B39162B3520U410..?

Additional datasheets, footprints and schematics for B39162B3520U410.. are listed on our Part Details page. You can also find images and similar parts to B39162B3520U410.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B39162B3520U410.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B39162B3520U410.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B39162B3520U410.. fall under?

The B39162B3520U410.. is listed under Electronic & Electrical Components > Inductors & Filters > Filters.

Can I view similar or alternative parts?

You can view similar parts to B39162B3520U410.. when available in the Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B39162B3520U410.. you can contact the distributor directly for product support, shipping queries etc.

Is the B39162B3520U410.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B39162B3520U410.. have stock available?

Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for B39162B3520U410...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B39162B3520U410.. often in real-time on the comparison pages.

What if I can't find stock of B39162B3520U410..?

You can fill out our help required form which you can use to request a quote for B39162B3520U410.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay