Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
RoHS Compliant | Yes |
SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AC | element14 |
Schottky Rectifier, Single, 40V, Do214Ac | Newark Electronics |
Schottky Rectifier SMA T&R 5K | Avnet Silica |
1.0A SCHOTTKY BARRIER RECTIFIER | Future Electronics |
Where can I find additional details, specifications and documents for a B340AE-13?
Additional datasheets, footprints and schematics for B340AE-13 are listed on our Part Details page. You can also find images and similar parts to B340AE-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B340AE-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B340AE-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B340AE-13 fall under?
The B340AE-13 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B340AE-13 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B340AE-13 you can contact the distributor directly for product support, shipping queries etc.
Is the B340AE-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B340AE-13 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for B340AE-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B340AE-13 often in real-time on the comparison pages.
What if I can't find stock of B340AE-13?
You can fill out our help required form which you can use to request a quote for B340AE-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.