Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gasket / Seal Type | Sealing Kit |
---|---|
Gasket / Seal Material | - |
Gasket / Seal Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Sealing Kit |
For Use With | NET-BOX 180 Enclosures |
Enclosure Accessory, Ip65, Sealing Kit, Net-Box 180 Enclosures Rohs Compliant: Yes |Okw (Enclosures) B3318151 | Newark Electronics |
SEALING KIT, NET-BOX 180 ENCLOSURE | element14 |
Where can I find additional details, specifications and documents for a B3318151?
Additional datasheets, footprints and schematics for B3318151 are listed on our Part Details page. You can also find images and similar parts to B3318151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B3318151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B3318151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B3318151 fall under?
The B3318151 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to B3318151 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B3318151 you can contact the distributor directly for product support, shipping queries etc.
Is the B3318151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B3318151 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for B3318151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B3318151 often in real-time on the comparison pages.
What if I can't find stock of B3318151?
You can fill out our help required form which you can use to request a quote for B3318151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.