Status: | Unknown |
---|---|
Series: | B330LA, B340A |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,592
in stock
|
Buy Now | |
element14
from US$0.13
|
1,592
in stock
|
Buy Now | |
Farnell
from US$0.28
|
1,592
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
670
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
Datasheet |
---|
B330LA, B340A |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Schottky Diode 30V 3A DO-214AC SMA | RS |
Schottky Rectifier, 3A 30V Do-214Ac | Newark Electronics |
SCHOTTKY RECTIFIER, 3A 30V DO-214AC | element14 |
B330LA Series 30 V 3 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Diode Schottky 30V 3A 2-Pin SMA T/R | Avnet America |
B330LA-E3/61T, SMT Schottky Diode, 30V 3A, 2-Pin DO-214AC | Siliconix / Vishay B330LA-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a B330LA-E3/61T?
Additional datasheets, footprints and schematics for B330LA-E3/61T are listed on our Part Details page. You can also find images and similar parts to B330LA-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B330LA-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B330LA-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B330LA-E3/61T fall under?
The B330LA-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B330LA-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B330LA-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the B330LA-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B330LA-E3/61T have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for B330LA-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B330LA-E3/61T often in real-time on the comparison pages.
What if I can't find stock of B330LA-E3/61T?
You can fill out our help required form which you can use to request a quote for B330LA-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.