Status: | Unknown |
---|---|
Series: | B32922H Series |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Suppression Class | X2 |
Product Range | B32922H Series |
Voltage Rating X | 305V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 340V/µs |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | - |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Voltage Rating VAC | 305V |
Safety Capacitor, 0.33 uF, 305 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.33 uF, 305 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | B32922H Series |
RoHS: | Compliant |
Capacitance | 0.33µF |
---|---|
Suppression Class | X2 |
Product Range | B32922H Series |
Voltage Rating X | 305V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 340V/µs |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a B32922H3334M000?
Additional datasheets, footprints and schematics for B32922H3334M000 are listed on our Part Details page. You can also find images and similar parts to B32922H3334M000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32922H3334M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32922H3334M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32922H3334M000 fall under?
The B32922H3334M000 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B32922H3334M000 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32922H3334M000 you can contact the distributor directly for product support, shipping queries etc.
Is the B32922H3334M000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32922H3334M000 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for B32922H3334M000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32922H3334M000 often in real-time on the comparison pages.
What if I can't find stock of B32922H3334M000?
You can fill out our help required form which you can use to request a quote for B32922H3334M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.