B32521C3474K000 Capacitors by TDK

CAPACITOR POLY FILM 0.47UF 250V 10% RAD

Status: Unknown
Series: EPCOS - B32521 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for RS
RS
from US$0.21
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for element14
element14
from US$0.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.24
-
Buy Now
Logo for Farnell
Farnell
from US$0.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range EPCOS - B32521 Series
Capacitance 0.47µF
Capacitance Tolerance ± 10%
Capacitor Dielectric Type Polyester (PET)
Voltage Rating 250V
Capacitor Case Style -
Packaging Each

Alternative Descriptions

Film Capacitor, 0.47 uF, 160 V, 250 V, ± 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America
Film Capacitor, 0.47 uF, 160 V, 250 V, � 10%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus


B32521C3474K000 Capacitors by TDK Electronics

CAPACITOR POLYESTER FILM 0.47UF 250V 10%, RADIAL

Status: Unknown
Series: B32521 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 0.47µF
Voltage Rating 250V
Dielectric Type Metallized PET Stacked
Capacitance Tolerance ± 10%
Product Range B32521 Series
Lead Spacing 10mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor PET B32521 470nF 160Vac 250Vdc | RS
CAPACITOR POLY FILM 0.47UF 250V 10%, RAD | element14
Capacitor Polyester Film 0.47Uf 250V 10%, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B32521C3474K000?

Additional datasheets, footprints and schematics for B32521C3474K000 are listed on our Part Details page. You can also find images and similar parts to B32521C3474K000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B32521C3474K000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32521C3474K000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B32521C3474K000 fall under?

The B32521C3474K000 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to B32521C3474K000 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B32521C3474K000 you can contact the distributor directly for product support, shipping queries etc.

Is the B32521C3474K000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B32521C3474K000 have stock available?

Authorised distributors including RS, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for B32521C3474K000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B32521C3474K000 often in real-time on the comparison pages.

What if I can't find stock of B32521C3474K000?

You can fill out our help required form which you can use to request a quote for B32521C3474K000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay