B32521C335J Capacitors by TDK Electronics

CAPACITOR POLYESTER FILM FILM 3.3UF, 5%, 63V,

Status: Unknown
Series: B32521 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.83
-
Buy Now
Logo for element14
element14
from US$0.77
-
Buy Now

Specifications

Capacitance 3.3µF
Voltage Rating 63V
Dielectric Type Metallized PET Stacked
Capacitance Tolerance ± 5%
Product Range B32521 Series
Lead Spacing 10mm
RoHS Compliant Yes

Alternative Descriptions

CAP FILM 3.3UF 5% 63VDC RADIAL | Future Electronics
Capacitor Polyester Film Film 3.3Uf, 5%, 63V, | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B32521C335J?

Additional datasheets, footprints and schematics for B32521C335J are listed on our Part Details page. You can also find images and similar parts to B32521C335J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B32521C335J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32521C335J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B32521C335J fall under?

The B32521C335J is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to B32521C335J when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B32521C335J you can contact the distributor directly for product support, shipping queries etc.

Is the B32521C335J RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for B32521C335J have stock available?

Authorised distributors including Future Electronics, element14 and Newark Electronics have stock available or on a lead time for B32521C335J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B32521C335J often in real-time on the comparison pages.

What if I can't find stock of B32521C335J?

You can fill out our help required form which you can use to request a quote for B32521C335J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay