Status: | Unknown |
---|---|
Series: | B32521 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
2,534
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
15,770
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
8,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,534
in stock
|
Buy Now | |
element14
from US$0.19
|
2,534
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | B32521 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Voltage Rating V DC | 250V |
Film Capacitor, 0.22 uF, 160 V, 250 V, ± 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 0.22 uF, 160 V, 250 V, � 5%, Metallized PET Stacked, Radial Box - 2 Pin | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | B32521 Series |
RoHS: | Compliant |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 250V |
Capacitance Tolerance | ± 5% |
Product Range | B32521 Series |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
RoHS Compliant | Yes |
Cap, 0.22Μf, 250V, 5%, Pet | Newark Electronics |
CAP, 0.22µF, 250V, 5%, PET | element14 |
B32521 Series 250 V 0.22 uF ▒5 % Radial Stacked Metallized PET Film Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a B32521C3224J289?
Additional datasheets, footprints and schematics for B32521C3224J289 are listed on our Part Details page. You can also find images and similar parts to B32521C3224J289 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32521C3224J289 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32521C3224J289 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32521C3224J289 fall under?
The B32521C3224J289 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B32521C3224J289 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32521C3224J289 you can contact the distributor directly for product support, shipping queries etc.
Is the B32521C3224J289 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32521C3224J289 have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for B32521C3224J289.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32521C3224J289 often in real-time on the comparison pages.
What if I can't find stock of B32521C3224J289?
You can fill out our help required form which you can use to request a quote for B32521C3224J289 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.