Status: | Unknown |
---|---|
Series: | B32520 Series |
RoHS: | Unknown |
Capacitance | 1 F |
---|---|
Capacitor Dielectric Type | PET (Polyester) |
Voltage Rating | 63V |
Product Range | B32520 Series |
Capacitance Tolerance | 5% |
Capacitor Terminals | Radial Leaded |
Packaging | Each |
Status: | Unknown |
---|---|
Series: | B32520 Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 63V |
Dielectric Type | Metallized PET Stacked |
Capacitance Tolerance | ± 5% |
Product Range | B32520 Series |
Lead Spacing | 7.5mm |
RoHS Compliant | Yes |
B32520 Series 63 V 1 uF ▒5 % LS=7.5 mm Stacked Metallized PET Film Capacitor | Future Electronics |
Capacitor DC Film PET 1uF 63V 5% | RS |
CAPACITOR POLYESTER FILM FILM 1UF, 5%, 6 | element14 |
Capacitor Polyester Film Film 1Uf, 5%, 63V, | Newark Electronics |
Where can I find additional details, specifications and documents for a B32520C105J?
Additional datasheets, footprints and schematics for B32520C105J are listed on our Part Details page. You can also find images and similar parts to B32520C105J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32520C105J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32520C105J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32520C105J fall under?
The B32520C105J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B32520C105J when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32520C105J you can contact the distributor directly for product support, shipping queries etc.
Is the B32520C105J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32520C105J have stock available?
Authorised distributors including Future Electronics, RS, element14 and Newark Electronics have stock available or on a lead time for B32520C105J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32520C105J often in real-time on the comparison pages.
What if I can't find stock of B32520C105J?
You can fill out our help required form which you can use to request a quote for B32520C105J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.