Status: | Unknown |
---|---|
Series: | B32024 Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.28
|
No stock
|
Buy Now |
Capacitance | 0.15 F |
---|---|
Suppression Class | Y2 |
Product Range | B32024 Series |
Voltage Rating X | - |
Voltage Rating Y | 300V |
Capacitor Dielectric Type | PP (Polypropylene) |
Packaging | Each |
Where can I find additional details, specifications and documents for a B32024A3154M?
Additional datasheets, footprints and schematics for B32024A3154M are listed on our Part Details page. You can also find images and similar parts to B32024A3154M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B32024A3154M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B32024A3154M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B32024A3154M fall under?
The B32024A3154M is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to B32024A3154M when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B32024A3154M you can contact the distributor directly for product support, shipping queries etc.
Is the B32024A3154M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B32024A3154M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for B32024A3154M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B32024A3154M often in real-time on the comparison pages.
What if I can't find stock of B32024A3154M?
You can fill out our help required form which you can use to request a quote for B32024A3154M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.