B30-R6000 Office & Stationery by Brady Corporation

PRINTER RIBBON, BLACK, 109.98MM X 60.96M

Status: Unknown
Series: R6000 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.99

Distributor Stock
Logo for Farnell
Farnell
from US$68.23
28
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$64.99
29
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$64.99
22
in stock
Buy Now
Logo for element14
element14
from US$91.78
22
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$79.72
10
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
20
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
4
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$76.58
-
Buy Now

Specifications

Accessory Type Printer Ribbon
For Use With Brady BBP30/BBP31/BBP33/BBP35/BBP37 Series Label Printers
Product Range R6000 Series
RoHS Compliant Yes

Alternative Descriptions

B30 Series R6000 Halogen Free Printer Ribbon, 4.33"W x 200L, Black | Brady B30-R6000 | RS Americas
Printer Ribbon, Black, 109.98Mm X 60.96M | Newark Electronics
Label Printer Ribbon Black | Carlton-Bates
| Heilind Electronics
4.33 inch x 200 Feet B30 Heavy-Duty Black Print Ribbon | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B30-R6000?

Additional datasheets, footprints and schematics for B30-R6000 are listed on our Part Details page. You can also find images and similar parts to B30-R6000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B30-R6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B30-R6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B30-R6000 fall under?

The B30-R6000 is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.

Can I view similar or alternative parts?

You can view similar parts to B30-R6000 when available in the Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B30-R6000 you can contact the distributor directly for product support, shipping queries etc.

Is the B30-R6000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for B30-R6000 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for B30-R6000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B30-R6000 often in real-time on the comparison pages.

What if I can't find stock of B30-R6000?

You can fill out our help required form which you can use to request a quote for B30-R6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay