Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Source Meter Function | Current/Voltage Source |
Output Power | 31.8W |
Source Voltage Range | ± 200mV to ± 200V |
Source Current Range | ± 10nA to ± 10A |
Resistance Measurement Range | - |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jun-2015) |
No. of Outputs | 2 Output |
Output Current Max | 10A |
Output Current Min | 10nA |
Output Voltage Max | 200V |
Output Voltage Min | 200mV |
Power Rating | 31.8W |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
Low Noise Power Source, Voltage & Current, 31.8W | Newark Electronics |
POWER SOURCE, 200V, 10A, 31.8W | Farnell |
Where can I find additional details, specifications and documents for a B2962A?
Additional datasheets, footprints and schematics for B2962A are listed on our Part Details page. You can also find images and similar parts to B2962A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B2962A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B2962A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B2962A fall under?
The B2962A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to B2962A when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B2962A you can contact the distributor directly for product support, shipping queries etc.
Is the B2962A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B2962A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for B2962A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B2962A often in real-time on the comparison pages.
What if I can't find stock of B2962A?
You can fill out our help required form which you can use to request a quote for B2962A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.