| Status: | Unknown |
|---|---|
| Series: | B2900A Series |
| RoHS: | Unknown |
| Product Range | B2900A Series |
|---|---|
| Source Meter Function | Current/Voltage Measure Current/Voltage Source |
| Output Power | 31.8W |
| Source Voltage Range | ± 200mV to ± 200V |
| Source Current Range | ± 10nA to ± 10A |
| Resistance Measurement Range | 2ohm to 200Mohm |
| Manufacturer Warranty | 3 Years |
| SVHC | No SVHC (15-Jun-2015) |
| MULTIMETER, 1 CHANNEL, 210V, DIGITAL, 3A DC/10.5A PULSE, 1UV/1PA RES, BENCHTOP | RS Americas |
Where can I find additional details, specifications and documents for a B2901A?
Additional datasheets, footprints and schematics for B2901A are listed on our Part Details page. You can also find images and similar parts to B2901A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B2901A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B2901A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B2901A fall under?
The B2901A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to B2901A when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B2901A you can contact the distributor directly for product support, shipping queries etc.
Is the B2901A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B2901A have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for B2901A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B2901A often in real-time on the comparison pages.
What if I can't find stock of B2901A?
You can fill out our help required form which you can use to request a quote for B2901A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.