Status: | Unknown |
---|---|
Series: | Model B28 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Coil Resistance | 28.7ohm |
Coil Power Continuous | 5W |
Holding Force - Metric | 67.2ozf |
Solenoid Operation | Pull |
Solenoid Duty Cycle | Continuous |
Product Range | Model B28 Series |
Linear Solenoid, Continuous, 12Vdc | Newark Electronics |
LINEAR SOLENOID, CONTINUOUS, 12VDC | element14 |
Where can I find additional details, specifications and documents for a B28-254-B-4?
Additional datasheets, footprints and schematics for B28-254-B-4 are listed on our Part Details page. You can also find images and similar parts to B28-254-B-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B28-254-B-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B28-254-B-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B28-254-B-4 fall under?
The B28-254-B-4 is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to B28-254-B-4 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B28-254-B-4 you can contact the distributor directly for product support, shipping queries etc.
Is the B28-254-B-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B28-254-B-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for B28-254-B-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B28-254-B-4 often in real-time on the comparison pages.
What if I can't find stock of B28-254-B-4?
You can fill out our help required form which you can use to request a quote for B28-254-B-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.