Status: | Unknown |
---|---|
Series: | 255 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO SPST-NC |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | 255 Series |
Relay Mounting | Socket |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 240VAC |
Relay, 2No, 1Nc, 240Vac, 28Vdc, 10A | Newark Electronics |
RELAY, 2NO, 1NC, 240VAC, 28VDC, 10A | element14 |
Where can I find additional details, specifications and documents for a B255BXBP-120VAC?
Additional datasheets, footprints and schematics for B255BXBP-120VAC are listed on our Part Details page. You can also find images and similar parts to B255BXBP-120VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B255BXBP-120VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B255BXBP-120VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B255BXBP-120VAC fall under?
The B255BXBP-120VAC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to B255BXBP-120VAC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B255BXBP-120VAC you can contact the distributor directly for product support, shipping queries etc.
Is the B255BXBP-120VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B255BXBP-120VAC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for B255BXBP-120VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B255BXBP-120VAC often in real-time on the comparison pages.
What if I can't find stock of B255BXBP-120VAC?
You can fill out our help required form which you can use to request a quote for B255BXBP-120VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.