Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
@ TerminalTemperature TT (ºC) | 100 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Peak ForwardSurge CurrentIFSM (A) | 50 A |
Forward Voltage Drop VF (V) | 0.7 V |
@ IF (A) | 2 A |
Maximum ReverseCurrent IR (µA) | 500 µA |
@ VR (V) | 50 V |
TotalCapacitance CT (pF) | 200 pF |
Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Unknown |
Accessory Type | Melting Alloy Thermal Unit |
---|---|
For Use With | Schneider Electric Type S Series Starters |
Product Range | B Series |
RoHS Compliant | NA |
Melting Alloy Thermal Unit, Starter | Newark Electronics |
B25.00 THERMAL O/L ELEMENT | Farnell |
Where can I find additional details, specifications and documents for a B250?
Additional datasheets, footprints and schematics for B250 are listed on our Part Details page. You can also find images and similar parts to B250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B250 fall under?
The B250 is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to B250 when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B250 you can contact the distributor directly for product support, shipping queries etc.
Is the B250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for B250 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Farnell have stock available or on a lead time for B250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B250 often in real-time on the comparison pages.
What if I can't find stock of B250?
You can fill out our help required form which you can use to request a quote for B250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.