Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
9,145
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
9,145
in stock
|
Buy Now | |
element14
from US$0.11
|
9,145
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
RoHS Compliant | Yes |
Schottky Rectifier, Single, 40V, Do214Ac | Newark Electronics |
SCHOTTKY RECTIFIER, SINGLE, 40V, DO214AC | element14 |
2A/40V SCHOTTKY DIODES | Avnet Silica |
B240AQ Series Single 40 V 50 A Surface Mount Schottky Rectifier - SMA | Future Electronics |
Where can I find additional details, specifications and documents for a B240AQ-13-F?
Additional datasheets, footprints and schematics for B240AQ-13-F are listed on our Part Details page. You can also find images and similar parts to B240AQ-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B240AQ-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B240AQ-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B240AQ-13-F fall under?
The B240AQ-13-F is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B240AQ-13-F when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B240AQ-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the B240AQ-13-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B240AQ-13-F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for B240AQ-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B240AQ-13-F often in real-time on the comparison pages.
What if I can't find stock of B240AQ-13-F?
You can fill out our help required form which you can use to request a quote for B240AQ-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.