Status: | Unknown |
---|---|
Series: | B220 Series |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
6,119
in stock
|
Buy Now | |
Future Electronics
from US$0.0470
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
6,119
in stock
|
Buy Now | |
element14
from US$0.07
|
6,119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,985
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0456
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | B220 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
B220 Series 20 V 2 A Surface Mount Schottky Barrier Rectifier - SMB | Future Electronics |
Diode, Schottky, 20V, 2A, Smb | Newark Electronics |
DIODE, SCHOTTKY, 20V, 2A, SMB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 20V 2A 2-Pin SMB T/R | Avnet Silica |
SCHOTTKY-DIODE 2A 20V SMB | Rutronik |
Where can I find additional details, specifications and documents for a B220-13-F?
Additional datasheets, footprints and schematics for B220-13-F are listed on our Part Details page. You can also find images and similar parts to B220-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B220-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B220-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B220-13-F fall under?
The B220-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to B220-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B220-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the B220-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B220-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for B220-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B220-13-F often in real-time on the comparison pages.
What if I can't find stock of B220-13-F?
You can fill out our help required form which you can use to request a quote for B220-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.