Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.02
|
No stock
|
Buy Now |
Body Length | 12.7mm |
---|---|
Compressed Length | 6mm |
Compression Load Max | 4.6N |
External Diameter | 2.77mm |
Wire Diameter | 0.3mm |
RoHS Compliant | Yes |
Spring, Compression, 4.6N, 12.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a B2-33?
Additional datasheets, footprints and schematics for B2-33 are listed on our Part Details page. You can also find images and similar parts to B2-33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B2-33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B2-33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B2-33 fall under?
The B2-33 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to B2-33 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B2-33 you can contact the distributor directly for product support, shipping queries etc.
Is the B2-33 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B2-33 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for B2-33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B2-33 often in real-time on the comparison pages.
What if I can't find stock of B2-33?
You can fill out our help required form which you can use to request a quote for B2-33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.