Status: | Unknown |
---|---|
Series: | XAD Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Header |
Product Range | XAD Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Wire-To-Board Connector, Xad Series, Through Hole, Header, 18, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B18B-XADSS-N(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 18POS, 2ROW, 2.5MM | element14 |
XAD,PCB Header, Through Hole, 18 way, St | RS |
CONN HDR XAD 18POS 2.5MM TIN TE | Future Electronics |
Where can I find additional details, specifications and documents for a B18B-XADSS-N(LF)(SN)?
Additional datasheets, footprints and schematics for B18B-XADSS-N(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B18B-XADSS-N(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B18B-XADSS-N(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B18B-XADSS-N(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B18B-XADSS-N(LF)(SN) fall under?
The B18B-XADSS-N(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B18B-XADSS-N(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B18B-XADSS-N(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B18B-XADSS-N(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B18B-XADSS-N(LF)(SN) have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for B18B-XADSS-N(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B18B-XADSS-N(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B18B-XADSS-N(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B18B-XADSS-N(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.