Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
8,750
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
1,040,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0356
|
10,000
in stock
|
Buy Now | |
element14
from US$0.09
|
4,374
in stock
|
Buy Now | |
Farnell
from US$0.09
|
4,374
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0372
|
2,420
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now | |
Kruse
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.0322
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
RoHS Compliant | Yes |
B150 Series 50 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Diode Configuration:Single | Newark Electronics |
Diode Schottky 50V 1A 2-Pin SMA T/R | Avnet America |
Diode Schottky 50V 1A 2Pin SMA | RS |
SCHOTTKY RECTIFIER, SINGLE, 50V, DO214AC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIO SKY B150-13-F DO 214AC | Kruse |
SCHOTTKY-DIODE 1A 50V SMA | Rutronik |
Diode Schottky 50V 1A 2Pin SMA | Diodes Inc B150-13-F | RS Americas |
Where can I find additional details, specifications and documents for a B150-13-F?
Additional datasheets, footprints and schematics for B150-13-F are listed on our Part Details page. You can also find images and similar parts to B150-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B150-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B150-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B150-13-F fall under?
The B150-13-F is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B150-13-F when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B150-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the B150-13-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B150-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for B150-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B150-13-F often in real-time on the comparison pages.
What if I can't find stock of B150-13-F?
You can fill out our help required form which you can use to request a quote for B150-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.